Coilcraft, Inc. UA8164-BE Coupled Inductor for Microchip Technology UA8164-BE

Description
Designed to work in a flyback topology for a haptic driver circuit Switching frequency: 300 kHz; Vin: 3.0 V; Vout: 230 V 1 : 10 turns ratio 200 Vrms, 2 seconds winding-to-winding isolation (hipot)
Request a Quote Datasheet
Description
Designed to work in a flyback topology for a haptic driver circuit Switching frequency: 300 kHz; Vin: 3.0 V; Vout: 230 V 1 : 10 turns ratio 200 Vrms, 2 seconds winding-to-winding isolation (hipot)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA8164-BE Coupled Inductor for Microchip Technology - UA8164-BE - Coilcraft, Inc.
Cary, IL, USA
UA8164-BE Coupled Inductor for Microchip Technology
UA8164-BE
UA8164-BE Coupled Inductor for Microchip Technology UA8164-BE
Designed to work in a flyback topology for a haptic driver circuit Switching frequency: 300 kHz; Vin: 3.0 V; Vout: 230 V 1 : 10 turns ratio 200 Vrms, 2 seconds winding-to-winding isolation (hipot)
  • Designed to work in a flyback topology for a haptic driver circuit
  • Switching frequency: 300 kHz; Vin: 3.0 V; Vout: 230 V
  • 1 : 10 turns ratio
  • 200 Vrms, 2 seconds winding-to-winding isolation (hipot)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number UA8164-BE
Product Name UA8164-BE Coupled Inductor for Microchip Technology
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details