Coilcraft, Inc. Fixed Inductors - SLC7530D-640MLB SLC7530D-640MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022363-SLC7530D-640 MLB Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 272 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 1.3 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SPM6530T-R25M230; EPL2014-271MLB; EPL2010-271MLB; EPL2010-271MLC; LK1608R27M-T; MLF2012DR27MT000SLC7 530D640MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022363-SLC7530D-640 MLB Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 272 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 1.3 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SPM6530T-R25M230; EPL2014-271MLB; EPL2010-271MLB; EPL2010-271MLC; LK1608R27M-T; MLF2012DR27MT000SLC7 530D640MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC7530D-640MLB - 1022363-SLC7530D-640MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7530D-640MLB
1022363-SLC7530D-640MLB
Fixed Inductors - SLC7530D-640MLB 1022363-SLC7530D-640MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022363-SLC7530D-640 MLB Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 272 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 1.3 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SPM6530T-R25M230; EPL2014-271MLB; EPL2010-271MLB; EPL2010-271MLC; LK1608R27M-T; MLF2012DR27MT000SLC7 530D640MLB; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022363-SLC7530D-640MLB
Termination: SMD/SMT
Length: 7.5 mm
Shielding: Shielded
Inductance: 272 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 1.3 GHz
Height: 3 mm
Width: 6.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1 mΩ
Alternative Parts (Cross-Reference): SPM6530T-R25M230; EPL2014-271MLB; EPL2010-271MLB; EPL2010-271MLC; LK1608R27M-T; MLF2012DR27MT000SLC7530D640MLB;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 17 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1022363-SLC7530D-640MLB
Product Name Fixed Inductors - SLC7530D-640MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.2720 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details