Coilcraft, Inc. Automotive 0.8uH 1MHz 13A Inductor and Choke XAL5030-801MEC

Description
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 13A 0.00565Ohm DCR Automotive T/R Product overview: XAL5030-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-801MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 13A 0.00565Ohm DCR Automotive T/R Product overview: XAL5030-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-801MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.8uH 1MHz 13A Inductor and Choke - 71-XAL5030-801MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.8uH 1MHz 13A Inductor and Choke
71-XAL5030-801MEC
Automotive 0.8uH 1MHz 13A Inductor and Choke 71-XAL5030-801MEC
Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 13A 0.00565Ohm DCR Automotive T/R Product overview: XAL5030-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-801MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.8uH 20% 1MHz Composite 13A 0.00565Ohm DCR Automotive T/R Product overview: XAL5030-801MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.8uH, 1MHz, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.8uH, 1MHz, 13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-801MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5030-801MEC - 1105139-XAL5030-801MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL5030-801MEC
1105139-XAL5030-801MEC
Fixed Inductors - XAL5030-801MEC 1105139-XAL5030-801MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105139-XAL5030-801M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 800 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 63 MHz Height: 3.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 5.65 mΩ Alternative Parts (Cross-Reference): SER1052-801MLB; SER8050-811MEC; SER8050-811MEB; PM7232S-R72M-RC; SPM5030T-R75M; SRP1250-R82M; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 13 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 13 A Saturation Current: 18.5 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105139-XAL5030-801MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 800 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 63 MHz
Height: 3.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.65 mΩ
Alternative Parts (Cross-Reference): SER1052-801MLB; SER8050-811MEC; SER8050-811MEB; PM7232S-R72M-RC; SPM5030T-R75M; SRP1250-R82M;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 13 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 13 A
Saturation Current: 18.5 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5030-801MEC 1105139-XAL5030-801MEC
Product Name Automotive 0.8uH 1MHz 13A Inductor and Choke Fixed Inductors - XAL5030-801MEC
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details