Coilcraft, Inc. Fixed Inductors - XAL6060-153MEC XAL6060-153MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969046-XAL6060-153ME C Packaging: Cut Tape Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 11 MHz Height: 6.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 43.75 mΩ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 5.8 A Series Resistance: 43.75 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 % Ambient Temperature Range High: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969046-XAL6060-153ME C Packaging: Cut Tape Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 11 MHz Height: 6.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 43.75 mΩ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 5.8 A Series Resistance: 43.75 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 % Ambient Temperature Range High: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL6060-153MEC - 969046-XAL6060-153MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL6060-153MEC
969046-XAL6060-153MEC
Fixed Inductors - XAL6060-153MEC 969046-XAL6060-153MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969046-XAL6060-153ME C Packaging: Cut Tape Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 11 MHz Height: 6.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 43.75 mΩ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6 A Saturation Current: 5.8 A Series Resistance: 43.75 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 % Ambient Temperature Range High: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969046-XAL6060-153MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 6.76 mm
Shielding: Shielded
Inductance: 15 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 11 MHz
Height: 6.1 mm
Width: 6.56 mm
Categories: Fixed Inductors
DC Resistance (DCR): 43.75 mΩ
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6 A
Saturation Current: 5.8 A
Series Resistance: 43.75 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Ambient Temperature Range High: 125 °C

Buy Now
Automotive 15uH 1MHz 6A Inductor and Choke - 71-XAL6060-153MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 1MHz 6A Inductor and Choke
71-XAL6060-153MEC
Automotive 15uH 1MHz 6A Inductor and Choke 71-XAL6060-153MEC
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 6A 0.04375Ohm DCR Automotive T/R Product overview: XAL6060-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-153MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 6A 0.04375Ohm DCR Automotive T/R Product overview: XAL6060-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-153MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL6060-153MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6060-153MEC
Fixed Inductors XAL6060-153MEC
FIXED IND 15UH 6A 43.75MOHM SM

FIXED IND 15UH 6A 43.75MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969046-XAL6060-153MEC 71-XAL6060-153MEC XAL6060-153MEC
Product Name Fixed Inductors - XAL6060-153MEC Automotive 15uH 1MHz 6A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Inductance Range 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers