Manufacturer: Coilcraft
Win Source Part Number: 1281402-XAL7030-103M
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 5.3A 0.06946Ohm DCR Automotive T/R Product overview: XAL7030-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-103MEC can be used for catalog matching and distributor lookup.
FIXED IND 10UH 5.3A 62.7MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1281402-XAL7030-103MEC | 71-XAL7030-103MEC | XAL7030-103MEC |
| Product Name | Electronic Wholesale - XAL7030-103MEC | Automotive 10uH 1MHz 5.3A Inductor and Choke | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology; Surface Mount | ||
| Technology | Molded |