Coilcraft, Inc. Automotive 15uH 1MHz 3.9A Inductor and Choke XAL5050-153MEC

Description
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 3.9A 0.0767Ohm DCR Automotive T/R Product overview: XAL5050-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-153MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 3.9A 0.0767Ohm DCR Automotive T/R Product overview: XAL5050-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-153MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 1MHz 3.9A Inductor and Choke - 71-XAL5050-153MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 1MHz 3.9A Inductor and Choke
71-XAL5050-153MEC
Automotive 15uH 1MHz 3.9A Inductor and Choke 71-XAL5050-153MEC
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 3.9A 0.0767Ohm DCR Automotive T/R Product overview: XAL5050-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-153MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 3.9A 0.0767Ohm DCR Automotive T/R Product overview: XAL5050-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-153MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5050-153MEC - 1105141-XAL5050-153MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL5050-153MEC
1105141-XAL5050-153MEC
Fixed Inductors - XAL5050-153MEC 1105141-XAL5050-153MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105141-XAL5050-153M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 15 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 13 MHz Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 76.7 mΩ Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRR7032-150M; SLF6028T-150M1R0-PF; VLS6045EX-150M; CLF7045NIT-150M-D; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.9 A Saturation Current: 3.7 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105141-XAL5050-153MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 15 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 13 MHz
Height: 5.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 76.7 mΩ
Alternative Parts (Cross-Reference): SRN8040-150M; SRN6045-150M; SRR7032-150M; SLF6028T-150M1R0-PF; VLS6045EX-150M; CLF7045NIT-150M-D;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3.9 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.9 A
Saturation Current: 3.7 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Fixed Inductors - XAL5050-153MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5050-153MEC
Fixed Inductors XAL5050-153MEC
FIXED IND 15UH 3.9A 76.7MOHM SM

FIXED IND 15UH 3.9A 76.7MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5050-153MEC 1105141-XAL5050-153MEC XAL5050-153MEC
Product Name Automotive 15uH 1MHz 3.9A Inductor and Choke Fixed Inductors - XAL5050-153MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details