Coilcraft, Inc. Fixed Inductors - SLC7649S-151KLC SLC7649S-151KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202571-SLC7649S-151 KLC Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 150 nH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 67 MHz Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Alternative Parts (Cross-Reference): SLC7649S151KLC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 39 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202571-SLC7649S-151 KLC Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 150 nH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 67 MHz Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Alternative Parts (Cross-Reference): SLC7649S151KLC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 39 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC7649S-151KLC - 1202571-SLC7649S-151KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7649S-151KLC
1202571-SLC7649S-151KLC
Fixed Inductors - SLC7649S-151KLC 1202571-SLC7649S-151KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202571-SLC7649S-151 KLC Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 150 nH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 67 MHz Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Alternative Parts (Cross-Reference): SLC7649S151KLC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 39 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202571-SLC7649S-151KLC
Termination: SMD/SMT
Length: 7.62 mm
Shielding: Shielded
Inductance: 150 nH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 67 MHz
Height: 4.96 mm
Width: 7.49 mm
Categories: Fixed Inductors
DC Resistance (DCR): 178.5 mΩ
Alternative Parts (Cross-Reference): SLC7649S151KLC;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 39 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
0.15uH 100KHz 74A Inductor and Choke - 71-SLC7649S-151KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15uH 100KHz 74A Inductor and Choke
71-SLC7649S-151KLC
0.15uH 100KHz 74A Inductor and Choke 71-SLC7649S-151KLC
Inductor Power Shielded Wirewound 0.15uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-151KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.15uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-151KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-151KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1202571-SLC7649S-151KLC 71-SLC7649S-151KLC
Product Name Fixed Inductors - SLC7649S-151KLC 0.15uH 100KHz 74A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 0.1500 microH 0.1500 microH
DCR 0.1785 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details