The SLV9080 series TLVR shielded power inductors are designed for multi-phase converter applications requiring fast transient response and high efficiency. The component features a 9.15 × 6.4 mm footprint, AEC-Q200 qualification, and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It offers a saturation current up to 120 A and low DCR, with the SLV9080-500KED variant specifying an inductance of 50 nH ±10%, DCR of 0.19 mΩ for pins 1-4, and a saturation current of 120 A at 25°C. The inductor is available in tape and reel packaging with RoHS-compliant matte tin over nickel over copper terminations and is halogen-free.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-500 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.0500 microH |
| DCR | 1.90E-4 ohms |