Coilcraft, Inc. SLV1211 Series TLVR Shielded Power Inductors SLV1211-121

Description
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications. Trans-inductor Voltage Regulator (TLVR) inductor Optimized for fast transient response in multi-phase converter designs High efficiency with low DCR High saturation current up to 152 A
Request a Quote
Description
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications. Trans-inductor Voltage Regulator (TLVR) inductor Optimized for fast transient response in multi-phase converter designs High efficiency with low DCR High saturation current up to 152 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLV1211-121 is a shielded power inductor optimized for fast transient response in multi-phase converter designs, with an inductance of 120 nH ±10% at 100 kHz, a DC resistance of 0.125 mΩ, a saturation current of 105 A at 25°C, and a RMS current rating of 60 A at a 40°C temperature rise. It features a ferrite core and is packaged in a 12.0 × 10.1 × 4.1 mm surface-mount case. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 standards at 85°C. It is RoHS compliant, halogen-free, and terminated with matte tin over nickel over copper.

Datasheet Summary
Powered by GS/AI

The SLV1211-121 is a shielded power inductor optimized for fast transient response in multi-phase converter designs, with an inductance of 120 nH ±10% at 100 kHz, a DC resistance of 0.125 mΩ, a saturation current of 105 A at 25°C, and a RMS current rating of 60 A at a 40°C temperature rise. It features a ferrite core and is packaged in a 12.0 × 10.1 × 4.1 mm surface-mount case. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 standards at 85°C. It is RoHS compliant, halogen-free, and terminated with matte tin over nickel over copper.

Suppliers

Company
Product
Description
Supplier Links
SLV1211 Series TLVR Shielded Power Inductors - SLV1211-121 - Coilcraft, Inc.
Cary, IL, USA
SLV1211 Series TLVR Shielded Power Inductors
SLV1211-121
SLV1211 Series TLVR Shielded Power Inductors SLV1211-121
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications. Trans-inductor Voltage Regulator (TLVR) inductor Optimized for fast transient response in multi-phase converter designs High efficiency with low DCR High saturation current up to 152 A

The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.

  • Trans-inductor Voltage Regulator (TLVR) inductor
  • Optimized for fast transient response in multi-phase converter designs
  • High efficiency with low DCR
  • High saturation current up to 152 A
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SLV1211-121
Product Name SLV1211 Series TLVR Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 0.1200 microH
DCR 1.25E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details