Coilcraft, Inc. Automotive 2.2uH 1MHz 9.7A Inductor and Choke XAL5030-222MEC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 9.7A 0.0145Ohm DCR Automotive T/R Product overview: XAL5030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 9.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 9.7A 0.0145Ohm DCR Automotive T/R Product overview: XAL5030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 9.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 9.7A Inductor and Choke - 71-XAL5030-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 9.7A Inductor and Choke
71-XAL5030-222MEC
Automotive 2.2uH 1MHz 9.7A Inductor and Choke 71-XAL5030-222MEC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 9.7A 0.0145Ohm DCR Automotive T/R Product overview: XAL5030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 9.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-222MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 9.7A 0.0145Ohm DCR Automotive T/R Product overview: XAL5030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 9.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Misc Products - XAL5030-222MEC - 842587-XAL5030-222MEC - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - XAL5030-222MEC
842587-XAL5030-222MEC
Misc Products - XAL5030-222MEC 842587-XAL5030-222MEC
Manufacturer: Coilcraft Win Source Part Number: 842587-XAL5030-222ME C Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 842587-XAL5030-222MEC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XAL5030-222MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5030-222MEC
Fixed Inductors XAL5030-222MEC
FIXED IND 2.2UH 9.7A 14.5MOHM SM

FIXED IND 2.2UH 9.7A 14.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5030-222MEC 842587-XAL5030-222MEC XAL5030-222MEC
Product Name Automotive 2.2uH 1MHz 9.7A Inductor and Choke Misc Products - XAL5030-222MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
Automotive 0.1uH 7.9MHz 1.4A Inductor and Choke - 71-0603LS-101XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details