Coilcraft, Inc. Fixed Inductors - XAL6030-561MEB XAL6030-561MEB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983511-XAL6030-561ME B Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 560 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 61 MHz Height: 3.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 3.31 mΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 22 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983511-XAL6030-561ME B Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 560 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 61 MHz Height: 3.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 3.31 mΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 22 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL6030-561MEB - 983511-XAL6030-561MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL6030-561MEB
983511-XAL6030-561MEB
Fixed Inductors - XAL6030-561MEB 983511-XAL6030-561MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983511-XAL6030-561ME B Termination: SMD/SMT Length: 6.76 mm Shielding: Shielded Inductance: 560 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 61 MHz Height: 3.1 mm Width: 6.56 mm Categories: Fixed Inductors DC Resistance (DCR): 3.31 mΩ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 22 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983511-XAL6030-561MEB
Termination: SMD/SMT
Length: 6.76 mm
Shielding: Shielded
Inductance: 560 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 61 MHz
Height: 3.1 mm
Width: 6.56 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.31 mΩ
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 22 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 983511-XAL6030-561MEB
Product Name Fixed Inductors - XAL6030-561MEB
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details