Coilcraft, Inc. Automotive 6.8uH 1MHz 3.9A Inductor and Choke XAL4030-682MEC

Description
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 3.9A 0.0741Ohm DCR 1515 Automotive T/R Product overview: XAL4030-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4030-682MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 3.9A 0.0741Ohm DCR 1515 Automotive T/R Product overview: XAL4030-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4030-682MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 1MHz 3.9A Inductor and Choke - 71-XAL4030-682MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 1MHz 3.9A Inductor and Choke
71-XAL4030-682MEC
Automotive 6.8uH 1MHz 3.9A Inductor and Choke 71-XAL4030-682MEC
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 3.9A 0.0741Ohm DCR 1515 Automotive T/R Product overview: XAL4030-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4030-682MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 3.9A 0.0741Ohm DCR 1515 Automotive T/R Product overview: XAL4030-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 3.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 3.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4030-682MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Misc Products - XAL4030-682MEC - 842586-XAL4030-682MEC - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - XAL4030-682MEC
842586-XAL4030-682MEC
Misc Products - XAL4030-682MEC 842586-XAL4030-682MEC
Manufacturer: Coilcraft Win Source Part Number: 842586-XAL4030-682ME C Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 842586-XAL4030-682MEC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XAL4030-682MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL4030-682MEC
Fixed Inductors XAL4030-682MEC
FIXED IND 6.8UH 3.9A 74.1MOHM SM

FIXED IND 6.8UH 3.9A 74.1MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL4030-682MEC 842586-XAL4030-682MEC XAL4030-682MEC
Product Name Automotive 6.8uH 1MHz 3.9A Inductor and Choke Misc Products - XAL4030-682MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers