Coilcraft, Inc. 1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x TA7849

Description
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH
Request a Quote
Description
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x - TA7849 - Coilcraft, Inc.
Cary, IL, USA
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x
TA7849
1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x TA7849
Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss. Our highest Q factors in an 1812 form factor Excellent current handling Very low DCR Inductance values from 39 nH to 390 nH

Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss.

  • Our highest Q factors in an 1812 form factor
  • Excellent current handling
  • Very low DCR
  • Inductance values from 39 nH to 390 nH
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number TA7849
Product Name 1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
Inductance Range 0.0390 microH
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details