Coilcraft, Inc. Fixed Inductors - XAL7030-102MEC XAL7030-102MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968427-XAL7030-102ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 63 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 5 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 21.8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 21.8 A Saturation Current: 28 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968427-XAL7030-102ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 63 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 5 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 21.8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 21.8 A Saturation Current: 28 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL7030-102MEC - 968427-XAL7030-102MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL7030-102MEC
968427-XAL7030-102MEC
Fixed Inductors - XAL7030-102MEC 968427-XAL7030-102MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968427-XAL7030-102ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 63 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 5 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 21.8 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 21.8 A Saturation Current: 28 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968427-XAL7030-102MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8 mm
Shielding: Shielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 63 MHz
Height: 3.1 mm
Width: 8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 21.8 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 21.8 A
Saturation Current: 28 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 1uH 1MHz 21.8A Inductor and Choke - 71-XAL7030-102MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 21.8A Inductor and Choke
71-XAL7030-102MEC
Automotive 1uH 1MHz 21.8A Inductor and Choke 71-XAL7030-102MEC
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 21.8A 0.005Ohm DCR Automotive T/R Product overview: XAL7030-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 21.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 21.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-102MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 21.8A 0.005Ohm DCR Automotive T/R Product overview: XAL7030-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 21.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 21.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-102MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL7030-102MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7030-102MEC
Fixed Inductors XAL7030-102MEC
FIXED IND 1UH 21.8A 5MOHM SM

FIXED IND 1UH 21.8A 5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 968427-XAL7030-102MEC 71-XAL7030-102MEC XAL7030-102MEC
Product Name Fixed Inductors - XAL7030-102MEC Automotive 1uH 1MHz 21.8A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 2469819P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details