Coilcraft, Inc. Fixed Inductors - XAL7030-822MEC XAL7030-822MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981753-XAL7030-822ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 13 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 48.73 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.9 A Saturation Current: 10.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981753-XAL7030-822ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 13 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 48.73 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.9 A Saturation Current: 10.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL7030-822MEC - 981753-XAL7030-822MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL7030-822MEC
981753-XAL7030-822MEC
Fixed Inductors - XAL7030-822MEC 981753-XAL7030-822MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981753-XAL7030-822ME C Packaging: Cut Tape Termination: SMD/SMT Length: 8 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 13 MHz Height: 3.1 mm Width: 8 mm Categories: Fixed Inductors DC Resistance (DCR): 48.73 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 5.9 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 5.9 A Saturation Current: 10.2 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981753-XAL7030-822MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8 mm
Shielding: Shielded
Inductance: 8.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 13 MHz
Height: 3.1 mm
Width: 8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 48.73 mΩ
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 5.9 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 5.9 A
Saturation Current: 10.2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 8.2uH 1MHz 5.9A Inductor and Choke - 71-XAL7030-822MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 1MHz 5.9A Inductor and Choke
71-XAL7030-822MEC
Automotive 8.2uH 1MHz 5.9A Inductor and Choke 71-XAL7030-822MEC
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 5.9A 0.06094Ohm DCR Automotive T/R Product overview: XAL7030-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-822MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 5.9A 0.06094Ohm DCR Automotive T/R Product overview: XAL7030-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-822MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL7030-822MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7030-822MEC
Fixed Inductors XAL7030-822MEC
FIXED IND 8.2UH 5.9A 60.94MOHM

FIXED IND 8.2UH 5.9A 60.94MOHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 981753-XAL7030-822MEC 71-XAL7030-822MEC XAL7030-822MEC
Product Name Fixed Inductors - XAL7030-822MEC Automotive 8.2uH 1MHz 5.9A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 0402HP-2N4XGLW - 1033651-0402HP-2N4XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details