Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 21.8A 0.005Ohm DCR Automotive T/R Product overview: XAL7030-102MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 21.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 21.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-102MEB can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128311-XAL7030-102M
Termination: SMD/SMT
Length: 8 mm
Shielding: Shielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 63 MHz
Height: 3.1 mm
Width: 8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5 mΩ
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 21.8 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-XAL7030-102MEB | 1128311-XAL7030-102MEB |
| Product Name | Automotive 1uH 1MHz 21.8A Inductor and Choke | Fixed Inductors - XAL7030-102MEB |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Technology | Standard | |
| Configuration | Fixed |