The SLV9080-101KED is a shielded power inductor for trans-inductor voltage regulator (TLVR) applications, optimized for fast transient response in multi-phase converters. It has a 9.15 × 6.4 mm footprint, a rated inductance of 100 nH ±10% at 100 kHz, a DC resistance of 0.19 mΩ on pins 1-4, a saturation current of 73 A at 25°C, and a root mean square current of 39 A for a 20°C rise. The component is AEC-Q200 qualified, operates from -40°C to +85°C ambient with derating, and has a maximum part temperature of +125°C. It uses ferrite core material, is RoHS compliant and halogen-free, and features matte tin over nickel over copper terminations on pins 1-4 and tin-silver over copper on pins 2-3. The inductor is packaged in 13-inch reels with embossed plastic tape for automated assembly.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-101 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1000 microH |
| DCR | 1.90E-4 ohms |