Coilcraft, Inc. 0.1uH 100KHz 74A Inductor and Choke SLC7649S-101KLB

Description
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1uH 100KHz 74A Inductor and Choke - 71-SLC7649S-101KLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 100KHz 74A Inductor and Choke
71-SLC7649S-101KLB
0.1uH 100KHz 74A Inductor and Choke 71-SLC7649S-101KLB
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SLC7649S-101KLB - 1093554-SLC7649S-101KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7649S-101KLB
1093554-SLC7649S-101KLB
Fixed Inductors - SLC7649S-101KLB 1093554-SLC7649S-101KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093554-SLC7649S-101 KLB Packaging: Cut Tape Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 100 nH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 110 MHz Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Alternative Parts (Cross-Reference): MLF2012DR10KT000; MLF2012DR10K; MLF2012DR10KTD25; LQM21NNR10K10D; LQM18NNR10K00D; AIML-1206-R10K-TSLC7 649S101KLB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 39 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 39 A Saturation Current: 42 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093554-SLC7649S-101KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 7.62 mm
Shielding: Shielded
Inductance: 100 nH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 110 MHz
Height: 4.96 mm
Width: 7.49 mm
Categories: Fixed Inductors
DC Resistance (DCR): 178.5 mΩ
Alternative Parts (Cross-Reference): MLF2012DR10KT000; MLF2012DR10K; MLF2012DR10KTD25; LQM21NNR10K10D; LQM18NNR10K00D; AIML-1206-R10K-TSLC7649S101KLB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 39 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 39 A
Saturation Current: 42 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLC7649S-101KLB 1093554-SLC7649S-101KLB
Product Name 0.1uH 100KHz 74A Inductor and Choke Fixed Inductors - SLC7649S-101KLB
Core Material Ferrite Ferrite
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data