Coilcraft, Inc. Misc Products - XAL6030-331MEC XAL6030-331MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 842589-XAL6030-331ME C Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 842589-XAL6030-331ME C Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Misc Products - XAL6030-331MEC
842589-XAL6030-331MEC
Misc Products - XAL6030-331MEC 842589-XAL6030-331MEC
Manufacturer: Coilcraft Win Source Part Number: 842589-XAL6030-331ME C Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 842589-XAL6030-331MEC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 0.33uH 1MHz 25A Inductor and Choke - 71-XAL6030-331MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 1MHz 25A Inductor and Choke
71-XAL6030-331MEC
Automotive 0.33uH 1MHz 25A Inductor and Choke 71-XAL6030-331MEC
Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 25A 0.00253Ohm DCR Automotive T/R Product overview: XAL6030-331MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-331MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 25A 0.00253Ohm DCR Automotive T/R Product overview: XAL6030-331MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-331MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL6030-331MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6030-331MEC
Fixed Inductors XAL6030-331MEC
FIXED IND 330NH 25A 2.53MOHM SM

FIXED IND 330NH 25A 2.53MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 842589-XAL6030-331MEC 71-XAL6030-331MEC XAL6030-331MEC
Product Name Misc Products - XAL6030-331MEC Automotive 0.33uH 1MHz 25A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers