SER8050-202MEC is a shielded power inductor for high-current applications, with a 2.0 µH inductance (±20%), a maximum DC resistance of 5.88 mΩ, and a saturation current of 9.78 A at 30% inductance drop. It operates with a maximum part temperature of +125°C and an ambient temperature range of -40°C to +85°C, achieving a 40°C temperature rise at 10.79 A RMS current. The component uses a ferrite core, features tin-silver over tin over nickel over phosphor bronze terminations, and is supplied in a 13" tape-reel package. Dimensions are 8.50 mm × 8.50 mm × 5.20 mm, and it meets MSL 1 moisture sensitivity rating with compatibility to three reflow cycles at 260°C. The part is AEC-Q200 qualified for automotive use.
Power // Shielded-Inductors // High-current-flat-wi
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER8050-202 SER8050-202MEC |
| Product Name | SER8050-202 SER8050-202MEC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2 microH |
| DCR | 0.0059 ohms |