Coilcraft, Inc. Fixed Inductors - SLC1175-301MEC SLC1175-301MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006324-SLC1175-301M EC Termination: SMD/SMT Length: 11 mm Shielding: Shielded Inductance: 300 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 48 MHz Height: 7.2 mm Width: 7.65 mm Categories: Fixed Inductors DC Resistance (DCR): 228 mΩ Case / Package: 300 Alternative Parts (Cross-Reference): SLC1480-301MLB; SLC1480-301MLD; EPL3010-301MLB; SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 35.5 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006324-SLC1175-301M EC Termination: SMD/SMT Length: 11 mm Shielding: Shielded Inductance: 300 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 48 MHz Height: 7.2 mm Width: 7.65 mm Categories: Fixed Inductors DC Resistance (DCR): 228 mΩ Case / Package: 300 Alternative Parts (Cross-Reference): SLC1480-301MLB; SLC1480-301MLD; EPL3010-301MLB; SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 35.5 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC1175-301MEC - 1006324-SLC1175-301MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC1175-301MEC
1006324-SLC1175-301MEC
Fixed Inductors - SLC1175-301MEC 1006324-SLC1175-301MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006324-SLC1175-301M EC Termination: SMD/SMT Length: 11 mm Shielding: Shielded Inductance: 300 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 48 MHz Height: 7.2 mm Width: 7.65 mm Categories: Fixed Inductors DC Resistance (DCR): 228 mΩ Case / Package: 300 Alternative Parts (Cross-Reference): SLC1480-301MLB; SLC1480-301MLD; EPL3010-301MLB; SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 35.5 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006324-SLC1175-301MEC
Termination: SMD/SMT
Length: 11 mm
Shielding: Shielded
Inductance: 300 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 48 MHz
Height: 7.2 mm
Width: 7.65 mm
Categories: Fixed Inductors
DC Resistance (DCR): 228 mΩ
Case / Package: 300
Alternative Parts (Cross-Reference): SLC1480-301MLB; SLC1480-301MLD; EPL3010-301MLB; SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 35.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1006324-SLC1175-301MEC
Product Name Fixed Inductors - SLC1175-301MEC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details