The SLV9080-151KED is a shielded power inductor optimized for fast transient response in multi-phase trans-inductor voltage regulator (TLVR) designs. It has a compact 9.0 × 6.4 mm footprint and a 150 nH inductance with ±10% tolerance, measured at 100 kHz and 0 A DC. The part exhibits a typical DC resistance of 0.19 mΩ across pins 1-4 and 0.33 mΩ across pins 2-3, with a saturation current of 47 A at 25°C and a rated RMS current of 39 A for a 20°C temperature rise. It operates with a maximum part temperature of +125°C and is rated for ambient temperatures from −40°C to +85°C. The inductor is AEC-Q200 qualified, RoHS compliant, halogen-free, and packaged in 13-inch tape and reel with 450 pieces per reel. SRF is rated at 100 MHz. It features a ferrite core and is suitable for high-power applications in servers, data centers, and computing systems.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-151 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1500 microH |
| DCR | 1.90E-4 ohms |