Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105138-XAL5030-332M
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 28 MHz
Height: 3.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 23.3 mΩ
Alternative Parts (Cross-Reference): SRP7028A-3R3M; SRR7032-3R3M; SRP6540-3R3M; SPM6530T-3R3M; SLF7045T-3R3M2R5-PF;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 8.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8.1A 0.0233Ohm DCR Automotive T/R Product overview: XAL5030-332MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-332MEB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1105138-XAL5030-332MEB | 71-XAL5030-332MEB |
| Product Name | Fixed Inductors - XAL5030-332MEB | Automotive 3.3uH 1MHz 8.1A Inductor and Choke |
| Technology | Standard | |
| Configuration | Fixed | |
| Inductance Range | 3.3 microH | |
| DCR | 0.0233 ohms |