Coilcraft, Inc. Automotive 3.3uH 1MHz 8A Inductor and Choke XAL6030-332MEC

Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8A 0.02081Ohm DCR Automotive T/R Product overview: XAL6030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8A 0.02081Ohm DCR Automotive T/R Product overview: XAL6030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 1MHz 8A Inductor and Choke - 71-XAL6030-332MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 8A Inductor and Choke
71-XAL6030-332MEC
Automotive 3.3uH 1MHz 8A Inductor and Choke 71-XAL6030-332MEC
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8A 0.02081Ohm DCR Automotive T/R Product overview: XAL6030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-332MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8A 0.02081Ohm DCR Automotive T/R Product overview: XAL6030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-332MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - XAL6030-332MEC
1281399-XAL6030-332MEC
Electronic Wholesale - XAL6030-332MEC 1281399-XAL6030-332MEC
Manufacturer: Coilcraft Win Source Part Number: 1281399-XAL6030-332M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281399-XAL6030-332MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - XAL6030-332MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6030-332MEC
Fixed Inductors XAL6030-332MEC
FIXED IND 3.3UH 8A 20.81MOHM SM

FIXED IND 3.3UH 8A 20.81MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL6030-332MEC 1281399-XAL6030-332MEC XAL6030-332MEC
Product Name Automotive 3.3uH 1MHz 8A Inductor and Choke Electronic Wholesale - XAL6030-332MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details