The SLC1480-441MLD is a shielded power inductor designed for high-current applications in multi-phase VRM/VRD regulators. It has an inductance of 440 nH with ±20% tolerance, a DC resistance of 0.18 mΩ, and a saturation current of 28 A at 10% inductance drop. The part handles a continuous RMS current of 64 A with a 20°C temperature rise and 83 A with a 40°C rise, operating within an ambient temperature range of -40°C to +85°C. The component measures 14.73 mm by 13.46 mm by 8.00 mm and is packaged on a 13-inch reel with 500 units per reel. It meets MSL 1 moisture sensitivity and is rated for a maximum part temperature of +125°C. Terminations are RoHS compliant matte tin over nickel over copper.
Coilcraft’s SLC1480 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
Need parts for space, military or other critical applications?
See Coilcraft AE613PMM Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC1480-441 SLC1480-441MLD |
| Product Name | SLC1480 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.4400 microH |
| DCR | 1.80E-4 ohms |