The XAL7030-822MEC is a shielded, composite power inductor for high-current VRM/VRD applications, rated for ambient temperatures from -40°C to +125°C with a maximum part temperature of +165°C. It has an inductance of 8.2 µH ±20%, a DC resistance of 53.0 mΩ typical and 60.94 mΩ maximum, a saturation current of 8.4 A, and an rms current rating of 2.9 A at a 20°C rise or 5.9 A at a 40°C rise. The device meets AEC-Q200 standards, is halogen-free, and uses RoHS-compliant tin-silver over copper terminations. It measures 7.5 mm × 7.5 mm × 3.1 mm and is supplied in tape-and-reel packaging with 16 mm tape width, 0.3 mm thickness, and 12 mm pocket spacing. The part has a minimum self-resonant frequency of 13 MHz and supports up to three reflow cycles at +260°C.
XAL7030 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft AE514PYA Series | See Coilcraft ML514PYA Series | See Coilcraft MS514PYA Series
XAL7030 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
Need parts for space, military or other critical applications?
See Coilcraft AE514PYA Series | See Coilcraft ML514PYA Series | See Coilcraft MS514PYA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAL7030-822 XAL7030-822MEC |
| Product Name | XAL7030 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.0609 ohms |