The SLC1049 Series are shielded power inductors designed for multi-phase VRM/VRD regulators and high-current DC/DC converters, with a ferrite core and RoHS-compliant matte tin over nickel over copper terminations. The SLC1049-101MLC variant has an inductance of 100 nH ±20%, a maximum DC resistance of 0.230 mΩ, a saturation current of 50.0 A, and a current rating of 66.0 A causing a 40°C temperature rise. It measures 10.20 mm × 7.90 mm × 3.43 mm, requiring 70 mm² of board space, and operates with an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The component is rated for MSL 1 moisture sensitivity and supports three reflow cycles at +260°C. Packaging is available as 250 per 7-inch reel or 1000 per 13-inch reel in EIA-481 embossed plastic tape.
Coilcraft’s SLC1049 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
Need parts for space, military or other critical applications?
See Coilcraft AE534PMM Series | See Coilcraft ML534PMM Series | See Coilcraft MS534PMM Series | See Coilcraft ST534PMM Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC1049-101 SLC1049-101MLC |
| Product Name | SLC1049 Series High Current Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1000 microH |
| DCR | 2.30E-4 ohms |