The SLV9080 series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for multi-phase converter applications requiring fast transient response and high efficiency. These shielded power inductors feature a 9.15 mm × 6.4 mm footprint and are packaged in 13" reels with 450 units per reel using 24 mm wide embossed plastic tape. Each variant has a ferrite core, AEC-Q200 qualification, and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The SLV9080-700KED model has an inductance of 70 nH ±10%, a DCR of 0.19 mΩ across pins 1-4 and 0.33 mΩ across pins 2-3, a saturation current of 94 A, and an RMS current rating of 54.5 A at a 40°C temperature rise. The series is RoHS compliant and halogen free, with terminations of matte tin over nickel over copper (pins 1-4) and tin-silver over copper (pins 2-3).
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-700 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.0700 microH |
| DCR | 1.90E-4 ohms |