Coilcraft, Inc. Automotive 0.15uH 100KHz 76A Inductor and Choke SLC1175-151MEC

Description
Inductor Power Shielded Wirewound 0.15uH 20% 100KHz Ferrite 76A 0.000252Ohm DCR Automotive T/R Product overview: SLC1175-151MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100KHz, 76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100KHz, 76A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC1175-151MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.15uH 20% 100KHz Ferrite 76A 0.000252Ohm DCR Automotive T/R Product overview: SLC1175-151MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100KHz, 76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100KHz, 76A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC1175-151MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.15uH 100KHz 76A Inductor and Choke - 71-SLC1175-151MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15uH 100KHz 76A Inductor and Choke
71-SLC1175-151MEC
Automotive 0.15uH 100KHz 76A Inductor and Choke 71-SLC1175-151MEC
Inductor Power Shielded Wirewound 0.15uH 20% 100KHz Ferrite 76A 0.000252Ohm DCR Automotive T/R Product overview: SLC1175-151MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100KHz, 76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100KHz, 76A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC1175-151MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.15uH 20% 100KHz Ferrite 76A 0.000252Ohm DCR Automotive T/R Product overview: SLC1175-151MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100KHz, 76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100KHz, 76A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC1175-151MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SLC1175-151MEC - 1196297-SLC1175-151MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC1175-151MEC
1196297-SLC1175-151MEC
Fixed Inductors - SLC1175-151MEC 1196297-SLC1175-151MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196297-SLC1175-151M EC Termination: SMD/SMT Length: 11 mm Shielding: Shielded Inductance: 150 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 95 MHz Height: 7.2 mm Width: 7.65 mm Categories: Fixed Inductors DC Resistance (DCR): 228 mΩ Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 35.5 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196297-SLC1175-151MEC
Termination: SMD/SMT
Length: 11 mm
Shielding: Shielded
Inductance: 150 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 95 MHz
Height: 7.2 mm
Width: 7.65 mm
Categories: Fixed Inductors
DC Resistance (DCR): 228 mΩ
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 35.5 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLC1175-151MEC 1196297-SLC1175-151MEC
Product Name Automotive 0.15uH 100KHz 76A Inductor and Choke Fixed Inductors - SLC1175-151MEC
Core Material Ferrite Ferrite
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details