Coilcraft, Inc. Automotive 4.7uH 1MHz 5.9A Inductor and Choke XAL5030-472MEC

Description
Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 5.9A 0.04Ohm DCR Automotive T/R Product overview: XAL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-472MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 5.9A 0.04Ohm DCR Automotive T/R Product overview: XAL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-472MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 1MHz 5.9A Inductor and Choke - 71-XAL5030-472MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 1MHz 5.9A Inductor and Choke
71-XAL5030-472MEC
Automotive 4.7uH 1MHz 5.9A Inductor and Choke 71-XAL5030-472MEC
Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 5.9A 0.04Ohm DCR Automotive T/R Product overview: XAL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-472MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 5.9A 0.04Ohm DCR Automotive T/R Product overview: XAL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 5.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 5.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-472MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - XAL5030-472MEC
1281393-XAL5030-472MEC
Electronic Wholesale - XAL5030-472MEC 1281393-XAL5030-472MEC
Manufacturer: Coilcraft Win Source Part Number: 1281393-XAL5030-472M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1281393-XAL5030-472MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XAL5030-472MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5030-472MEC
Fixed Inductors XAL5030-472MEC
FIXED IND 4.7UH 5.9A 40MOHM SM

FIXED IND 4.7UH 5.9A 40MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5030-472MEC 1281393-XAL5030-472MEC XAL5030-472MEC
Product Name Automotive 4.7uH 1MHz 5.9A Inductor and Choke Electronic Wholesale - XAL5030-472MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers