Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XAL1010-332MED

Description
Win Source Part Number: 999168-XAL1010-332ME D Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL1010 Package: Strip Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL1010-332MED Current - Saturation (Isat): 27.4A
Request a Quote Datasheet
Description
Win Source Part Number: 999168-XAL1010-332ME D Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL1010 Package: Strip Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL1010-332MED Current - Saturation (Isat): 27.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
999168-XAL1010-332MED
Inductors, Coils, Chokes - Fixed Inductors 999168-XAL1010-332MED
Win Source Part Number: 999168-XAL1010-332ME D Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL1010 Package: Strip Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 21MHz Package / Case: Nonstandard DC Resistance (DCR): 4.1mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL1010-332MED Current - Saturation (Isat): 27.4A

Win Source Part Number: 999168-XAL1010-332MED
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL1010
Package: Strip
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 21MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.1mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL1010-332MED
Current - Saturation (Isat): 27.4A

Buy Now Datasheet
Automotive 3.3uH 1MHz 25A Inductor and Choke - 71-XAL1010-332MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 25A Inductor and Choke
71-XAL1010-332MED
Automotive 3.3uH 1MHz 25A Inductor and Choke 71-XAL1010-332MED
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 25A 0.0041Ohm DCR Automotive T/R Product overview: XAL1010-332MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-332MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 25A 0.0041Ohm DCR Automotive T/R Product overview: XAL1010-332MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-332MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL1010-332MED - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL1010-332MED
Fixed Inductors XAL1010-332MED
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 999168-XAL1010-332MED 71-XAL1010-332MED XAL1010-332MED
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 3.3uH 1MHz 25A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Application RF Choke Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126000P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 840 milliamps
Standards and Certifications RoHS
View Details