Coilcraft, Inc. Electronic Wholesale - XAL6030-182MEC XAL6030-182MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 1281397-XAL6030-182M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1281397-XAL6030-182M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XAL6030-182MEC - 1281397-XAL6030-182MEC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XAL6030-182MEC
1281397-XAL6030-182MEC
Electronic Wholesale - XAL6030-182MEC 1281397-XAL6030-182MEC
Manufacturer: Coilcraft Win Source Part Number: 1281397-XAL6030-182M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281397-XAL6030-182MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 1.8uH 1MHz 14A Inductor and Choke - 71-XAL6030-182MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8uH 1MHz 14A Inductor and Choke
71-XAL6030-182MEC
Automotive 1.8uH 1MHz 14A Inductor and Choke 71-XAL6030-182MEC
Inductor Power Shielded/Molded Wirewound 1.8uH 20% 1MHz Composite 14A 0.01052Ohm DCR Automotive T/R Product overview: XAL6030-182MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-182MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.8uH 20% 1MHz Composite 14A 0.01052Ohm DCR Automotive T/R Product overview: XAL6030-182MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6030-182MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL6030-182MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6030-182MEC
Fixed Inductors XAL6030-182MEC
FIXED IND 1.8UH 14A 10.52MOHM SM

FIXED IND 1.8UH 14A 10.52MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1281397-XAL6030-182MEC 71-XAL6030-182MEC XAL6030-182MEC
Product Name Electronic Wholesale - XAL6030-182MEC Automotive 1.8uH 1MHz 14A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details