The SLC7530S-101 is a single-conductor shielded power inductor for high-speed switch mode applications, with a 100 nH inductance, 0.123 mΩ DC resistance, and a saturated current rating of 20 A. It has a ferrite core, operates with a maximum part temperature of +125°C, and supports an ambient temperature range of -40°C to +85°C. The component is RoHS compliant with matte tin over nickel over copper terminations, weighs 0.44-0.47 g, and is packaged in tape and reel for automated assembly. It meets AEC-Q200 Grade 3 qualification and is suitable for use in SEPIC applications or as a 1:1 transformer.
Coilcraft’s SLC7530 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC7530S-101 SLC7530S-101MLC |
| Product Name | SLC7530 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1000 microH |
| DCR | 1.23E-4 ohms |