Coilcraft, Inc. Fixed Inductors - XAL1010-102MED XAL1010-102MED

Description
Manufacturer: Coilcraft Win Source Part Number: 842585-XAL1010-102ME D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 842585-XAL1010-102ME D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XAL1010-102MED
842585-XAL1010-102MED
Fixed Inductors - XAL1010-102MED 842585-XAL1010-102MED
Manufacturer: Coilcraft Win Source Part Number: 842585-XAL1010-102ME D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 842585-XAL1010-102MED
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 1uH 1MHz 43.5A Inductor and Choke - 71-XAL1010-102MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 43.5A Inductor and Choke
71-XAL1010-102MED
Automotive 1uH 1MHz 43.5A Inductor and Choke 71-XAL1010-102MED
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 43.5A 0.0011Ohm DCR Automotive T/R Product overview: XAL1010-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 43.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 43.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-102MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 43.5A 0.0011Ohm DCR Automotive T/R Product overview: XAL1010-102MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 43.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 43.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-102MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL1010-102MED - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL1010-102MED
Fixed Inductors XAL1010-102MED
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 842585-XAL1010-102MED 71-XAL1010-102MED XAL1010-102MED
Product Name Fixed Inductors - XAL1010-102MED Automotive 1uH 1MHz 43.5A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details