Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016053-XAL1580-532M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 16.4 mm
Shielding: Shielded
Inductance: 5.3 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 11.8 MHz
Height: 7.5 mm
Width: 15.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.22 mΩ
Alternative Parts (Cross-Reference): NR6012T5R3ME; NRS6012T5R3MMGJV; NRS6012T5R3MMGJ; 7443556560; 7443630550; SRP1238A-5R6M;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Lead Free: Contains Lead
Max DC Current: 26.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 26.5 A
Saturation Current: 33 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1016053-XAL1580-532MEB |
| Product Name | Fixed Inductors - XAL1580-532MEB |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Configuration | Fixed |
| Inductance Range | 5.3 microH |
| Inductance Tolerance | 20 (+/- %) |