Coilcraft, Inc. Fixed Inductors - XAL5050-822MEC XAL5050-822MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105144-XAL5050-822M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 18 MHz Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 34.95 mΩ Alternative Parts (Cross-Reference): SRP1238A-8R2M; SRR1240-8R2M; DD1217AS-H-8R2M=P3; 1217AS-H-8R2M=P3; DD1274AS-H-8R2M=P3; SRP1040-8R2M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.1 A Saturation Current: 5.6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105144-XAL5050-822M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 18 MHz Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 34.95 mΩ Alternative Parts (Cross-Reference): SRP1238A-8R2M; SRR1240-8R2M; DD1217AS-H-8R2M=P3; 1217AS-H-8R2M=P3; DD1274AS-H-8R2M=P3; SRP1040-8R2M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.1 A Saturation Current: 5.6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XAL5050-822MEC - 1105144-XAL5050-822MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL5050-822MEC
1105144-XAL5050-822MEC
Fixed Inductors - XAL5050-822MEC 1105144-XAL5050-822MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105144-XAL5050-822M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 8.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 18 MHz Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 34.95 mΩ Alternative Parts (Cross-Reference): SRP1238A-8R2M; SRR1240-8R2M; DD1217AS-H-8R2M=P3; 1217AS-H-8R2M=P3; DD1274AS-H-8R2M=P3; SRP1040-8R2M; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 6.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 6.1 A Saturation Current: 5.6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105144-XAL5050-822MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 8.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 18 MHz
Height: 5.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 34.95 mΩ
Alternative Parts (Cross-Reference): SRP1238A-8R2M; SRR1240-8R2M; DD1217AS-H-8R2M=P3; 1217AS-H-8R2M=P3; DD1274AS-H-8R2M=P3; SRP1040-8R2M;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 6.1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.1 A
Saturation Current: 5.6 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Automotive 8.2uH 1MHz 6.1A Inductor and Choke - 71-XAL5050-822MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 1MHz 6.1A Inductor and Choke
71-XAL5050-822MEC
Automotive 8.2uH 1MHz 6.1A Inductor and Choke 71-XAL5050-822MEC
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 6.1A 0.03495Ohm DCR Automotive T/R Product overview: XAL5050-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 6.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 6.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-822MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 6.1A 0.03495Ohm DCR Automotive T/R Product overview: XAL5050-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 6.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 6.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-822MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5050-822MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5050-822MEC
Fixed Inductors XAL5050-822MEC
FIXED IND 8.2UH 6.1A 34.95MOHM

FIXED IND 8.2UH 6.1A 34.95MOHM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
XAL5050-822MEC
Inductors/Coils/Transformers >> Power Inductors XAL5050-822MEC
SMD,5.5x5.3mm Power Inductors ROHS

SMD,5.5x5.3mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1105144-XAL5050-822MEC 71-XAL5050-822MEC XAL5050-822MEC XAL5050-822MEC
Product Name Fixed Inductors - XAL5050-822MEC Automotive 8.2uH 1MHz 6.1A Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details