Coilcraft, Inc. Automotive 2.2uH 1MHz 12.9A Inductor and Choke XAL7030-222MEC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 12.9A 0.01507Ohm DCR Automotive T/R Product overview: XAL7030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 12.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 12.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 12.9A 0.01507Ohm DCR Automotive T/R Product overview: XAL7030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 12.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 12.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 12.9A Inductor and Choke - 71-XAL7030-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 12.9A Inductor and Choke
71-XAL7030-222MEC
Automotive 2.2uH 1MHz 12.9A Inductor and Choke 71-XAL7030-222MEC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 12.9A 0.01507Ohm DCR Automotive T/R Product overview: XAL7030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 12.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 12.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-222MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 12.9A 0.01507Ohm DCR Automotive T/R Product overview: XAL7030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 12.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 12.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL7030-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL7030-222MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL7030-222MEC
Fixed Inductors XAL7030-222MEC
FIXED IND 2.2UH 12.9A 15.07MOHM

FIXED IND 2.2UH 12.9A 15.07MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL7030-222MEC XAL7030-222MEC
Product Name Automotive 2.2uH 1MHz 12.9A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details