The SLR1075-231KEC is a shielded power inductor designed for multi-phase VRM/VRD/EVRD regulators, featuring a 10.4 × 8.0 × 7.4 mm surface mount package and a ferrite core. It has a DC resistance of 0.29 mΩ, an inductance of 230 nH, a saturation current of 49.0 A at 25°C, and a rated rms current of 50 A with a 20°C temperature rise or 67 A with a 40°C rise from ambient. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, is RoHS compliant and halogen-free, and meets MSL level 1. Tape-and-reel packaging is available in 100-part or 500-part reels.
Coilcraft’s SLR1075 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLR1075-231 SLR1075-231KEC |
| Product Name | SLR1075 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2300 microH |
| DCR | 2.90E-4 ohms |