Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance for lowest insertion loss.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TA7850 |
| Product Name | 1812 (4532) Ceramic Chip Inductors for DOCSIS 3.x |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ceramic; Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0470 microH |
| DCR | 0.1100 ohms |