Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 10A 0.0159Ohm DCR Automotive T/R Product overview: XAL6060-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 10A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-562MEC can be used for catalog matching and distributor lookup.
FIXED IND 5.6UH 10A 15.9MOHM SM
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-XAL6060-562MEC | XAL6060-562MEC |
| Product Name | Automotive 5.6uH 1MHz 10A Inductor and Choke | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology; Surface Mount | |
| Technology | Molded |