Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 9A 0.0208Ohm DCR Automotive T/R Product overview: XAL6060-682MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-682MEB can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964828-XAL6060-682ME
Termination: SMD/SMT
Length: 6.76 mm
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 18 MHz
Height: 6.1 mm
Width: 6.56 mm
Categories: Fixed Inductors
DC Resistance (DCR): 20.8 mΩ
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 9 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 9 A
Saturation Current: 9.2 A
Series Resistance: 20.8 mΩ
Ambient Temperature Range High: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-XAL6060-682MEB | 964828-XAL6060-682MEB |
| Product Name | Automotive 6.8uH 1MHz 9A Inductor and Choke | Fixed Inductors - XAL6060-682MEB |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Technology | Standard | |
| Configuration | Fixed |