Coilcraft, Inc. Fixed Inductors - SER2918H-333 SER2918H-333

Description
Manufacturer: Coilcraft Win Source Part Number: 720298-SER2918H-333 Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 720298-SER2918H-333 Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SER2918H-333
720298-SER2918H-333
Fixed Inductors - SER2918H-333 720298-SER2918H-333
Manufacturer: Coilcraft Win Source Part Number: 720298-SER2918H-333 Manufacturer Homepage: www.coilcraft.com Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 720298-SER2918H-333
Manufacturer Homepage: www.coilcraft.com
Reference case: SMD
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-SER2918H-333 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SER2918H-333
Inductor and Choke 71-SER2918H-333
Product overview: SER2918H-333 from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-333 can be used for catalog matching and distributor lookup.

Product overview: SER2918H-333 from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-333 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 720298-SER2918H-333 71-SER2918H-333
Product Name Fixed Inductors - SER2918H-333 Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

700mA 5.9GHz Inductor and Choke - 71-0603CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details