Coilcraft, Inc. Fixed Inductors - SER2918H-682KL SER2918H-682KL

Description
Manufacturer: Coilcraft Win Source Part Number: 1247734-SER2918H-682 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1247734-SER2918H-682 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SER2918H-682KL
1247734-SER2918H-682KL
Fixed Inductors - SER2918H-682KL 1247734-SER2918H-682KL
Manufacturer: Coilcraft Win Source Part Number: 1247734-SER2918H-682 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1247734-SER2918H-682KL
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 6.8uH 500KHz 28A Inductor and Choke - 71-SER2918H-682KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 500KHz 28A Inductor and Choke
71-SER2918H-682KL
Automotive 6.8uH 500KHz 28A Inductor and Choke 71-SER2918H-682KL
Inductor Power Shielded Wirewound 6.8uH 10% 500KHz Ferrite 28A 0.00286Ohm DCR Automotive Tray Product overview: SER2918H-682KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 500KHz, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 500KHz, 28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-682KL can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 10% 500KHz Ferrite 28A 0.00286Ohm DCR Automotive Tray Product overview: SER2918H-682KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 500KHz, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 500KHz, 28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-682KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SER2918H-682KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SER2918H-682KL
Fixed Inductors SER2918H-682KL
POWER INDUCTOR, HIGH CURRENT, 10

POWER INDUCTOR, HIGH CURRENT, 10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247734-SER2918H-682KL 71-SER2918H-682KL SER2918H-682KL
Product Name Fixed Inductors - SER2918H-682KL Automotive 6.8uH 500KHz 28A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details