Coilcraft, Inc. Fixed Inductors - SER2918H-472KL SER2918H-472KL

Description
Manufacturer: Coilcraft Win Source Part Number: 1247733-SER2918H-472 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1247733-SER2918H-472 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SER2918H-472KL
1247733-SER2918H-472KL
Fixed Inductors - SER2918H-472KL 1247733-SER2918H-472KL
Manufacturer: Coilcraft Win Source Part Number: 1247733-SER2918H-472 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1247733-SER2918H-472KL
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
SMD 4.7uH 28A Inductor and Choke - 71-SER2918H-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 28A Inductor and Choke
71-SER2918H-472KL
SMD 4.7uH 28A Inductor and Choke 71-SER2918H-472KL
SMD Power Inductor, 4.7uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-472KL can be used for catalog matching and distributor lookup.

SMD Power Inductor, 4.7uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247733-SER2918H-472KL 71-SER2918H-472KL
Product Name Fixed Inductors - SER2918H-472KL SMD 4.7uH 28A Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers