The TRF 2000L is a single-line (two-wire) common mode filter designed for telecommunications equipment to meet FCC and CCITT requirements, providing greater than 20 dB attenuation of common mode noise from 3 to 300 MHz. It uses a ferrite core with tin-silver over tin over phosphor bronze terminations, weighs 1.52 g, and operates from -40°C to +85°C. The part has a common mode impedance of 3.00 kΩ at 97 MHz, a minimum inductance of 13 µH per winding, a maximum DC resistance of 20 mΩ per winding, 65 Vrms isolation, and a maximum cutoff current of 500 mA. It is packaged in tubes of 50 units with MSL 1 moisture sensitivity rating. Dimensions are 10.80 × 13.97 × 12.07 mm (0.425 × 0.550 × 0.475 inches).
These economical filters are designed to help telecommunications equipment engineers meet FCC and CCITT requirements. Available in 1- or 2-line (2- or 4-wire) versions, Coilcraft tip and ring filters provide >20 dB attenuation of common mode noise over the 3 to 300 MHz frequency range.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TRF2000 TRF 2000L |
| Product Name | TRF Series Tip and Ring Common Mode Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 20 microH |
| DCR | 0.0650 ohms |