Coilcraft, Inc. Automotive 10uH 1MHz 22A Inductor and Choke XAL1510-103MED

Description
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 22A 0.009Ohm DCR Automotive T/R Product overview: XAL1510-103MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-103MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 22A 0.009Ohm DCR Automotive T/R Product overview: XAL1510-103MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-103MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 1MHz 22A Inductor and Choke - 71-XAL1510-103MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 1MHz 22A Inductor and Choke
71-XAL1510-103MED
Automotive 10uH 1MHz 22A Inductor and Choke 71-XAL1510-103MED
Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 22A 0.009Ohm DCR Automotive T/R Product overview: XAL1510-103MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-103MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 10uH 20% 1MHz Composite 22A 0.009Ohm DCR Automotive T/R Product overview: XAL1510-103MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 22A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-103MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383877-XAL1510-103MED - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383877-XAL1510-103MED
Inductors, Coils, Chokes - Fixed Inductors 1383877-XAL1510-103MED
Win Source Part Number: 1383877-XAL1510-103M ED Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL1510 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.638" L x 0.598" W (16.20mm x 15.20mm) Inductance: 10 µH Height - Seated (Max): 0.394" (10.00mm) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 10.1MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 22 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: Coilcraft Current - Saturation (Isat): 26.3A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383877-XAL1510-103MED
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL1510
Type: Molded
Package: Strip
Shielding: Shielded
Size / Dimension: 0.638" L x 0.598" W (16.20mm x 15.20mm)
Inductance: 10 µH
Height - Seated (Max): 0.394" (10.00mm)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 10.1MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 9mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 22 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: Coilcraft
Current - Saturation (Isat): 26.3A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Fixed Inductors - XAL1510-103MED - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL1510-103MED
Fixed Inductors XAL1510-103MED
POWER INDUCTOR, SHIELDED, 20% TO

POWER INDUCTOR, SHIELDED, 20% TO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1510-103MED 1383877-XAL1510-103MED XAL1510-103MED
Product Name Automotive 10uH 1MHz 22A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F) -40 to 165 C (-40 to 329 F)
Technology Standard Molded
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details