The SLV9080-181 is a shielded power inductor optimized for fast transient response in multi-phase Trans-Inductor Voltage Regulator (TLVR) designs. It features a 9.50 mm × 7.88 mm footprint with a height of 3.50 mm and an inductance of 180 nH ±10% at 100 kHz. The part has a DCR of 0.33 mΩ, a saturation current of 41 A at 25°C, and a rated current of 54.5 A for a 40°C temperature rise. It is AEC-Q200 qualified, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is rated for three reflows at 260°C. The inductor is RoHS compliant and halogen free, with matte tin over nickel over copper terminations on pins 1-4 and tin-silver over copper on pins 2-3. It is supplied on a 13-inch reel with 450 parts per reel in 24 mm wide embossed plastic tape.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-181 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1800 microH |
| DCR | 1.90E-4 ohms |