Coilcraft, Inc. Automotive 1.5uH 1MHz 7.5A Inductor and Choke XAL4020-152MEC

Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 7.5A 0.0236Ohm DCR 1515 Automotive T/R Product overview: XAL4020-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-152MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 7.5A 0.0236Ohm DCR 1515 Automotive T/R Product overview: XAL4020-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-152MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 1MHz 7.5A Inductor and Choke - 71-XAL4020-152MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 7.5A Inductor and Choke
71-XAL4020-152MEC
Automotive 1.5uH 1MHz 7.5A Inductor and Choke 71-XAL4020-152MEC
Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 7.5A 0.0236Ohm DCR 1515 Automotive T/R Product overview: XAL4020-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-152MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1.5uH 20% 1MHz Composite 7.5A 0.0236Ohm DCR 1515 Automotive T/R Product overview: XAL4020-152MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 7.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4020-152MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - XAL4020-152MEC
1281385-XAL4020-152MEC
Electronic Wholesale - XAL4020-152MEC 1281385-XAL4020-152MEC
Manufacturer: Coilcraft Win Source Part Number: 1281385-XAL4020-152M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281385-XAL4020-152MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - XAL4020-152MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL4020-152MEC
Fixed Inductors XAL4020-152MEC
FIXED IND 1.5UH 7.5A 23.6MOHM SM

FIXED IND 1.5UH 7.5A 23.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL4020-152MEC 1281385-XAL4020-152MEC XAL4020-152MEC
Product Name Automotive 1.5uH 1MHz 7.5A Inductor and Choke Electronic Wholesale - XAL4020-152MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details