The SLV9080-201 is a shielded power inductor designed for trans-inductor voltage regulator (TLVR) applications in multi-phase converter designs, featuring a 9.00 mm × 6.40 mm footprint with a maximum height of 3.50 mm. It has an inductance of 200 nH ±10% at 100 kHz, a DC resistance of 0.19 mΩ on pins 1-4 and 0.33 mΩ on pins 2-3, a saturation current of 37 A at 25°C, and a continuous current rating of 39 A for a 20°C rise from ambient. The component is AEC-Q200 qualified, operates at ambient temperatures from -40°C to +85°C, and has a maximum part temperature of +125°C. It is housed in a surface-mount package with RoHS-compliant matte tin over nickel over copper terminations on pins 1-4 and tin-silver over copper on pins 2-3, and is packaged on a 13-inch reel for automated assembly.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-201 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2000 microH |
| DCR | 1.90E-4 ohms |