Coilcraft, Inc. Automotive 2.2uH 1MHz 32A Inductor and Choke XAL1010-222MEB

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 32A 0.0028Ohm DCR Automotive T/R Product overview: XAL1010-222MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-222MEB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 32A 0.0028Ohm DCR Automotive T/R Product overview: XAL1010-222MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-222MEB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 32A Inductor and Choke - 71-XAL1010-222MEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 32A Inductor and Choke
71-XAL1010-222MEB
Automotive 2.2uH 1MHz 32A Inductor and Choke 71-XAL1010-222MEB
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 32A 0.0028Ohm DCR Automotive T/R Product overview: XAL1010-222MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-222MEB can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 32A 0.0028Ohm DCR Automotive T/R Product overview: XAL1010-222MEB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-222MEB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - XAL1010-222MEB - 1105134-XAL1010-222MEB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL1010-222MEB
1105134-XAL1010-222MEB
Fixed Inductors - XAL1010-222MEB 1105134-XAL1010-222MEB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105134-XAL1010-222M EB Termination: SMD/SMT Length: 11.8 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 22 MHz Composition: Wirewound Height: 10 mm Width: 10.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 mΩ Alternative Parts (Cross-Reference): SRP1770TA-2R2M; SRP1265A-2R2M; SRP7030-2R2M; LQH44PN2R2MP0L; NR4018T2R2M; NR3015T2R2M; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 32 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 32 A Saturation Current: 34 A Series Resistance: 2.8 mΩ Ambient Temperature Range High: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105134-XAL1010-222MEB
Termination: SMD/SMT
Length: 11.8 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 22 MHz
Composition: Wirewound
Height: 10 mm
Width: 10.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.8 mΩ
Alternative Parts (Cross-Reference): SRP1770TA-2R2M; SRP1265A-2R2M; SRP7030-2R2M; LQH44PN2R2MP0L; NR4018T2R2M; NR3015T2R2M;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 32 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 32 A
Saturation Current: 34 A
Series Resistance: 2.8 mΩ
Ambient Temperature Range High: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1010-222MEB 1105134-XAL1010-222MEB
Product Name Automotive 2.2uH 1MHz 32A Inductor and Choke Fixed Inductors - XAL1010-222MEB
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard; Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details